Capital Lighting, Inc. 1035BB-256 Bathroom Fixtures-Five+Lights 340786

Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Product Name: Five Light Vanity Fixture UPC: 841224083901 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Product Name: Five Light Vanity Fixture UPC: 841224083901 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1035BB-256 Bathroom Fixtures-Five+Lights - 340786 - Capital Lighting, Inc.
Columbus, OH, USA
1035BB-256 Bathroom Fixtures-Five+Lights
340786
1035BB-256 Bathroom Fixtures-Five+Lights 340786
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Product Name: Five Light Vanity Fixture UPC: 841224083901 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 7.75
Length 7.75
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Burnished Bronze
Product Name: Five Light Vanity Fixture
UPC: 841224083901
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340786
Product Name 1035BB-256 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details