Capital Lighting, Inc. 1036BB-256 Bathroom Fixtures-Five+Lights 340781

Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Bronze Product Name: Six Light Vanity Fixture UPC: 841224083925 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Bronze Product Name: Six Light Vanity Fixture UPC: 841224083925 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1036BB-256 Bathroom Fixtures-Five+Lights - 340781 - Capital Lighting, Inc.
Columbus, OH, USA
1036BB-256 Bathroom Fixtures-Five+Lights
340781
1036BB-256 Bathroom Fixtures-Five+Lights 340781
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Bronze Product Name: Six Light Vanity Fixture UPC: 841224083925 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 7.75
Length 7.75
Extension: 8
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Burnished Bronze
Product Name: Six Light Vanity Fixture
UPC: 841224083925
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340781
Product Name 1036BB-256 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details