Capital Lighting, Inc. 1362BB-117 Bathroom Fixtures-Two Lights 340780

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224083956 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224083956 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1362BB-117 Bathroom Fixtures-Two Lights - 340780 - Capital Lighting, Inc.
Columbus, OH, USA
1362BB-117 Bathroom Fixtures-Two Lights
340780
1362BB-117 Bathroom Fixtures-Two Lights 340780
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224083956 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 4
Product Name: Two Light Vanity Fixture
UPC: 841224083956
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340780
Product Name 1362BB-117 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details