Capital Lighting, Inc. 1033BB-118 Bathroom Fixtures-Three Lights 340756

Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three Light Vanity Fixture UPC: 841224075425 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three Light Vanity Fixture UPC: 841224075425 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1033BB-118 Bathroom Fixtures-Three Lights - 340756 - Capital Lighting, Inc.
Columbus, OH, USA
1033BB-118 Bathroom Fixtures-Three Lights
340756
1033BB-118 Bathroom Fixtures-Three Lights 340756
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three Light Vanity Fixture UPC: 841224075425 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 7.75
Length 7.75
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Product Name: Three Light Vanity Fixture
UPC: 841224075425
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340756
Product Name 1033BB-118 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details