Capital Lighting, Inc. 1034BB-118 Bathroom Fixtures-Four Lights 340752

Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Bronze Product Name: Four Light Vanity Fixture UPC: 841224083888 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Bronze Product Name: Four Light Vanity Fixture UPC: 841224083888 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1034BB-118 Bathroom Fixtures-Four Lights - 340752 - Capital Lighting, Inc.
Columbus, OH, USA
1034BB-118 Bathroom Fixtures-Four Lights
340752
1034BB-118 Bathroom Fixtures-Four Lights 340752
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Bronze Product Name: Four Light Vanity Fixture UPC: 841224083888 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 7.75
Length 7.75
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Vintage Bronze
Product Name: Four Light Vanity Fixture
UPC: 841224083888
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340752
Product Name 1034BB-118 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details