Capital Lighting, Inc. 8440BB-102 Mini Pendants-Rod 340676

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 43.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224085035 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 43.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224085035 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8440BB-102 Mini Pendants-Rod - 340676 - Capital Lighting, Inc.
Columbus, OH, USA
8440BB-102 Mini Pendants-Rod
340676
8440BB-102 Mini Pendants-Rod 340676
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 43.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224085035 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 43.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Burnished Bronze
Product Name: One Light Mini Pendant
UPC: 841224085035
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340676
Product Name 8440BB-102 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details