Capital Lighting, Inc. 8443AN-102 Bathroom Fixtures-Three Lights 340675

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Aged Nickel Product Name: Three Light Vanity Fixture UPC: 841224085080 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Aged Nickel Product Name: Three Light Vanity Fixture UPC: 841224085080 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8443AN-102 Bathroom Fixtures-Three Lights - 340675 - Capital Lighting, Inc.
Columbus, OH, USA
8443AN-102 Bathroom Fixtures-Three Lights
340675
8443AN-102 Bathroom Fixtures-Three Lights 340675
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Aged Nickel Product Name: Three Light Vanity Fixture UPC: 841224085080 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Aged Nickel
Product Name: Three Light Vanity Fixture
UPC: 841224085080
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340675
Product Name 8443AN-102 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details