Capital Lighting, Inc. 8440AN-102 Mini Pendants-Rod 340674

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 43.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Nickel Product Name: One Light Mini Pendant UPC: 841224085028 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 43.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Nickel Product Name: One Light Mini Pendant UPC: 841224085028 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8440AN-102 Mini Pendants-Rod - 340674 - Capital Lighting, Inc.
Columbus, OH, USA
8440AN-102 Mini Pendants-Rod
340674
8440AN-102 Mini Pendants-Rod 340674
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 43.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Nickel Product Name: One Light Mini Pendant UPC: 841224085028 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 43.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Aged Nickel
Product Name: One Light Mini Pendant
UPC: 841224085028
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340674
Product Name 8440AN-102 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details