Capital Lighting, Inc. 8442BB-102 Bathroom Fixtures-Two Lights 340672

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224085073 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224085073 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8442BB-102 Bathroom Fixtures-Two Lights - 340672 - Capital Lighting, Inc.
Columbus, OH, USA
8442BB-102 Bathroom Fixtures-Two Lights
340672
8442BB-102 Bathroom Fixtures-Two Lights 340672
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224085073 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 9.00
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Burnished Bronze
Product Name: Two Light Vanity Fixture
UPC: 841224085073
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340672
Product Name 8442BB-102 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details