Capital Lighting, Inc. 87-6992-26 Lamps-Table Lamps 340668

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 20.9
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 20.9

Suppliers

Company
Product
Description
Supplier Links
87-6992-26 Lamps-Table Lamps - 340668 - Capital Lighting, Inc.
Columbus, OH, USA
87-6992-26 Lamps-Table Lamps
340668
87-6992-26 Lamps-Table Lamps 340668
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 20.9

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 20.9

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340668
Product Name 87-6992-26 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details