Capital Lighting, Inc. 87-6944-21 Lamps-Table Lamps 340662

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Medium Oak Weight: 18.5 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Medium Oak Weight: 18.5 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6944-21 Lamps-Table Lamps - 340662 - Capital Lighting, Inc.
Columbus, OH, USA
87-6944-21 Lamps-Table Lamps
340662
87-6944-21 Lamps-Table Lamps 340662
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Medium Oak Weight: 18.5 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 32.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Medium Oak
Weight: 18.5
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340662
Product Name 87-6944-21 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details