Capital Lighting, Inc. 87-6893-20 Lamps-Table Lamps 340661

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 11.5 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 11.5 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6893-20 Lamps-Table Lamps - 340661 - Capital Lighting, Inc.
Columbus, OH, USA
87-6893-20 Lamps-Table Lamps
340661
87-6893-20 Lamps-Table Lamps 340661
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 11.5 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Weight: 11.5
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340661
Product Name 87-6893-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details