Capital Lighting, Inc. 8444AN-102 Bathroom Fixtures-Four Lights 340649

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Aged Nickel Product Name: Four Light Vanity Fixture UPC: 841224085103 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Aged Nickel Product Name: Four Light Vanity Fixture UPC: 841224085103 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8444AN-102 Bathroom Fixtures-Four Lights - 340649 - Capital Lighting, Inc.
Columbus, OH, USA
8444AN-102 Bathroom Fixtures-Four Lights
340649
8444AN-102 Bathroom Fixtures-Four Lights 340649
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Aged Nickel Product Name: Four Light Vanity Fixture UPC: 841224085103 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Aged Nickel
Product Name: Four Light Vanity Fixture
UPC: 841224085103
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340649
Product Name 8444AN-102 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details