Capital Lighting, Inc. 8444BB-102 Bathroom Fixtures-Four Lights 340647

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224085110 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224085110 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8444BB-102 Bathroom Fixtures-Four Lights - 340647 - Capital Lighting, Inc.
Columbus, OH, USA
8444BB-102 Bathroom Fixtures-Four Lights
340647
8444BB-102 Bathroom Fixtures-Four Lights 340647
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224085110 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Burnished Bronze
Product Name: Four Light Vanity Fixture
UPC: 841224085110
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340647
Product Name 8444BB-102 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details