Capital Lighting, Inc. 87-19384-21 Lamps-Table Lamps 340646

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Weight: 31.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Weight: 31.5

Suppliers

Company
Product
Description
Supplier Links
87-19384-21 Lamps-Table Lamps - 340646 - Capital Lighting, Inc.
Columbus, OH, USA
87-19384-21 Lamps-Table Lamps
340646
87-19384-21 Lamps-Table Lamps 340646
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Weight: 31.5

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brown
Weight: 31.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340646
Product Name 87-19384-21 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details