Capital Lighting, Inc. 85-2578-68 Lamps-Floor Lamps 340644

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 65.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Poly Dark Rust Weight: 33 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 65.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Poly Dark Rust Weight: 33 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-2578-68 Lamps-Floor Lamps - 340644 - Capital Lighting, Inc.
Columbus, OH, USA
85-2578-68 Lamps-Floor Lamps
340644
85-2578-68 Lamps-Floor Lamps 340644
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 65.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Poly Dark Rust Weight: 33 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 65.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Poly Dark Rust
Weight: 33
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340644
Product Name 85-2578-68 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details