Capital Lighting, Inc. 87-6774-10 Lamps-Table Lamps 340640

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bone Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bone Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6774-10 Lamps-Table Lamps - 340640 - Capital Lighting, Inc.
Columbus, OH, USA
87-6774-10 Lamps-Table Lamps
340640
87-6774-10 Lamps-Table Lamps 340640
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bone Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bone
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340640
Product Name 87-6774-10 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details