Capital Lighting, Inc. Sconces-Double Candle 340566

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Length 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champange Green Tea Weight: 2 Product Name: Two Light Wall Sconce UPC: 633779016202 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Length 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champange Green Tea Weight: 2 Product Name: Two Light Wall Sconce UPC: 633779016202 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 340566 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
340566
Sconces-Double Candle 340566
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Length 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champange Green Tea Weight: 2 Product Name: Two Light Wall Sconce UPC: 633779016202 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Length 14.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Champange Green Tea
Weight: 2
Product Name: Two Light Wall Sconce
UPC: 633779016202
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340566
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details