Capital Lighting, Inc. Sconces-Double Glass 340554

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Length 11.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Sliver Weight: 10 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Length 11.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Sliver Weight: 10 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Glass - 340554 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Glass
340554
Sconces-Double Glass 340554
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Length 11.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Sliver Weight: 10 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Length 11.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Sliver
Weight: 10
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340554
Product Name Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details