Capital Lighting, Inc. Sconces-Double Candle 340539

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Silver Weight: 8 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Silver Weight: 8 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 340539 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
340539
Sconces-Double Candle 340539
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Silver Weight: 8 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 18.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Olde Silver
Weight: 8
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340539
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details