Capital Lighting, Inc. Sconces-Single Candle 340520

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Length 18.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 10 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Length 18.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 10 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 340520 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
340520
Sconces-Single Candle 340520
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Length 18.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 10 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Length 18.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gold Leaf
Weight: 10
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340520
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details