Capital Lighting, Inc. 2325BB Flush Mounts-Bowl Style 340497

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Ceiling Fixture UPC: 841224084557 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Ceiling Fixture UPC: 841224084557 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2325BB Flush Mounts-Bowl Style - 340497 - Capital Lighting, Inc.
Columbus, OH, USA
2325BB Flush Mounts-Bowl Style
340497
2325BB Flush Mounts-Bowl Style 340497
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Ceiling Fixture UPC: 841224084557 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Ceiling Fixture
UPC: 841224084557
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340497
Product Name 2325BB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details