Capital Lighting, Inc. 6312BD-528-CR Sconces-Pocket 340487

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze With Gold Dust
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze With Gold Dust

Suppliers

Company
Product
Description
Supplier Links
6312BD-528-CR Sconces-Pocket - 340487 - Capital Lighting, Inc.
Columbus, OH, USA
6312BD-528-CR Sconces-Pocket
340487
6312BD-528-CR Sconces-Pocket 340487
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze With Gold Dust

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.75
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Bronze With Gold Dust

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340487
Product Name 6312BD-528-CR Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details