Capital Lighting, Inc. 3125BB Mid. Chandeliers-Candle 340472

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224083710 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224083710 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3125BB Mid. Chandeliers-Candle - 340472 - Capital Lighting, Inc.
Columbus, OH, USA
3125BB Mid. Chandeliers-Candle
340472
3125BB Mid. Chandeliers-Candle 340472
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224083710 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Burnished Bronze
Product Name: Five Light Chandelier
UPC: 841224083710
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340472
Product Name 3125BB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details