Capital Lighting, Inc. 2751BB Flush Mounts-Bowl Style 340470

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Ceiling Fixture UPC: 841224082904 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Ceiling Fixture UPC: 841224082904 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2751BB Flush Mounts-Bowl Style - 340470 - Capital Lighting, Inc.
Columbus, OH, USA
2751BB Flush Mounts-Bowl Style
340470
2751BB Flush Mounts-Bowl Style 340470
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Ceiling Fixture UPC: 841224082904 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Product Name: Two Light Ceiling Fixture
UPC: 841224082904
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340470
Product Name 2751BB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details