Capital Lighting, Inc. 4384SW-527 Mid. Chandeliers-Other 340459

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Qty: 4 Wattage: 75 Finish: Stained Wood Product Name: Four Light Petite Chandelier UPC: 841224084915 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Qty: 4 Wattage: 75 Finish: Stained Wood Product Name: Four Light Petite Chandelier UPC: 841224084915 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4384SW-527 Mid. Chandeliers-Other - 340459 - Capital Lighting, Inc.
Columbus, OH, USA
4384SW-527 Mid. Chandeliers-Other
340459
4384SW-527 Mid. Chandeliers-Other 340459
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Qty: 4 Wattage: 75 Finish: Stained Wood Product Name: Four Light Petite Chandelier UPC: 841224084915 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Qty: 4
Wattage: 75
Finish: Stained Wood
Product Name: Four Light Petite Chandelier
UPC: 841224084915
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340459
Product Name 4384SW-527 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details