Capital Lighting, Inc. 6301BB-489 Sconces-Single Candle 340452

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224084960 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224084960 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6301BB-489 Sconces-Single Candle - 340452 - Capital Lighting, Inc.
Columbus, OH, USA
6301BB-489 Sconces-Single Candle
340452
6301BB-489 Sconces-Single Candle 340452
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224084960 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.50
Extension: 5.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Burnished Bronze
Product Name: One Light Sconce
UPC: 841224084960
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340452
Product Name 6301BB-489 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details