Capital Lighting, Inc. 5676BB Flush Mounts-Bowl Style 340451

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Ceiling Fixture UPC: 841224075500 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Ceiling Fixture UPC: 841224075500 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5676BB Flush Mounts-Bowl Style - 340451 - Capital Lighting, Inc.
Columbus, OH, USA
5676BB Flush Mounts-Bowl Style
340451
5676BB Flush Mounts-Bowl Style 340451
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Ceiling Fixture UPC: 841224075500 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished Bronze
Product Name: One Light Ceiling Fixture
UPC: 841224075500
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340451
Product Name 5676BB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details