Capital Lighting, Inc. 4050BD-531 Pendants-Drum Shade 340438

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 46.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze With Gold Dust Product Name: Two Light Mid Pendant UPC: 841224084625 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 46.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze With Gold Dust Product Name: Two Light Mid Pendant UPC: 841224084625 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4050BD-531 Pendants-Drum Shade - 340438 - Capital Lighting, Inc.
Columbus, OH, USA
4050BD-531 Pendants-Drum Shade
340438
4050BD-531 Pendants-Drum Shade 340438
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 46.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze With Gold Dust Product Name: Two Light Mid Pendant UPC: 841224084625 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 46.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Bronze With Gold Dust
Product Name: Two Light Mid Pendant
UPC: 841224084625
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340438
Product Name 4050BD-531 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details