Capital Lighting, Inc. 4046AN-489 Mid. Chandeliers-Candle 340436

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Nickel Product Name: Six Light Chandelier UPC: 841224084588 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Nickel Product Name: Six Light Chandelier UPC: 841224084588 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4046AN-489 Mid. Chandeliers-Candle - 340436 - Capital Lighting, Inc.
Columbus, OH, USA
4046AN-489 Mid. Chandeliers-Candle
340436
4046AN-489 Mid. Chandeliers-Candle 340436
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Nickel Product Name: Six Light Chandelier UPC: 841224084588 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Nickel
Product Name: Six Light Chandelier
UPC: 841224084588
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340436
Product Name 4046AN-489 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details