Capital Lighting, Inc. 4048AN-489 Mid. Chandeliers-Candle 340432

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 37.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aged Nickel Product Name: Eight Light Chandelier UPC: 841224084601 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 37.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aged Nickel Product Name: Eight Light Chandelier UPC: 841224084601 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
4048AN-489 Mid. Chandeliers-Candle - 340432 - Capital Lighting, Inc.
Columbus, OH, USA
4048AN-489 Mid. Chandeliers-Candle
340432
4048AN-489 Mid. Chandeliers-Candle 340432
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 37.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aged Nickel Product Name: Eight Light Chandelier UPC: 841224084601 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 37.25
Height: 37.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Aged Nickel
Product Name: Eight Light Chandelier
UPC: 841224084601
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340432
Product Name 4048AN-489 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details