Capital Lighting, Inc. 4376RT-121 Mid. Chandeliers-Glass Up 340425

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 31.50 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Rust Product Name: Six Light Chandelier UPC: 841224084892 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 31.50 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Rust Product Name: Six Light Chandelier UPC: 841224084892 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4376RT-121 Mid. Chandeliers-Glass Up - 340425 - Capital Lighting, Inc.
Columbus, OH, USA
4376RT-121 Mid. Chandeliers-Glass Up
340425
4376RT-121 Mid. Chandeliers-Glass Up 340425
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 31.50 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Rust Product Name: Six Light Chandelier UPC: 841224084892 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 31.50
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Rust
Product Name: Six Light Chandelier
UPC: 841224084892
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340425
Product Name 4376RT-121 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details