Capital Lighting, Inc. 4349BB-103 Mid. Chandeliers-Drum Shades 340424

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224084830 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224084830 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4349BB-103 Mid. Chandeliers-Drum Shades - 340424 - Capital Lighting, Inc.
Columbus, OH, USA
4349BB-103 Mid. Chandeliers-Drum Shades
340424
4349BB-103 Mid. Chandeliers-Drum Shades 340424
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224084830 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 29.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burnished Bronze
Product Name: Nine Light Chandelier
UPC: 841224084830
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340424
Product Name 4349BB-103 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details