Capital Lighting, Inc. 4374RT-121 Mid. Chandeliers-Glass Up 340422

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 22.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Rust Product Name: Four Light Petite Chandelier UPC: 841224084885 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 22.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Rust Product Name: Four Light Petite Chandelier UPC: 841224084885 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4374RT-121 Mid. Chandeliers-Glass Up - 340422 - Capital Lighting, Inc.
Columbus, OH, USA
4374RT-121 Mid. Chandeliers-Glass Up
340422
4374RT-121 Mid. Chandeliers-Glass Up 340422
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 22.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Rust Product Name: Four Light Petite Chandelier UPC: 841224084885 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 22.25
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Rust
Product Name: Four Light Petite Chandelier
UPC: 841224084885
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340422
Product Name 4374RT-121 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details