Capital Lighting, Inc. 4084SG-536 Mid. Chandeliers-Drum Shades 340418

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Four Light Petite Chandelier UPC: 841224084724 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Four Light Petite Chandelier UPC: 841224084724 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4084SG-536 Mid. Chandeliers-Drum Shades - 340418 - Capital Lighting, Inc.
Columbus, OH, USA
4084SG-536 Mid. Chandeliers-Drum Shades
340418
4084SG-536 Mid. Chandeliers-Drum Shades 340418
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Four Light Petite Chandelier UPC: 841224084724 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 21.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Silver And Gold Leaf
Product Name: Four Light Petite Chandelier
UPC: 841224084724
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340418
Product Name 4084SG-536 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details