Capital Lighting, Inc. 4057BD-539-CR Pendants-Drum Shade 340416

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 54.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze With Gold Dust Product Name: Six Light Pendant With Crystals UPC: 841224084663 Category: Pendant Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 54.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze With Gold Dust Product Name: Six Light Pendant With Crystals UPC: 841224084663 Category: Pendant Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
4057BD-539-CR Pendants-Drum Shade - 340416 - Capital Lighting, Inc.
Columbus, OH, USA
4057BD-539-CR Pendants-Drum Shade
340416
4057BD-539-CR Pendants-Drum Shade 340416
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 54.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze With Gold Dust Product Name: Six Light Pendant With Crystals UPC: 841224084663 Category: Pendant Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 54.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze With Gold Dust
Product Name: Six Light Pendant With Crystals
UPC: 841224084663
Category: Pendant
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340416
Product Name 4057BD-539-CR Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details