Capital Lighting, Inc. 4056BD-529-CR Pendants-Drum Shade 340414

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 50.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze With Gold Dust Product Name: Six Light Pendant With Crystals UPC: 841224084656 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 50.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze With Gold Dust Product Name: Six Light Pendant With Crystals UPC: 841224084656 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4056BD-529-CR Pendants-Drum Shade - 340414 - Capital Lighting, Inc.
Columbus, OH, USA
4056BD-529-CR Pendants-Drum Shade
340414
4056BD-529-CR Pendants-Drum Shade 340414
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 50.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze With Gold Dust Product Name: Six Light Pendant With Crystals UPC: 841224084656 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 50.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze With Gold Dust
Product Name: Six Light Pendant With Crystals
UPC: 841224084656
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340414
Product Name 4056BD-529-CR Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details