Capital Lighting, Inc. 4066BS-541-CR Mid. Chandeliers-Drum Shades 340412

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Silver Product Name: Six Light Chandleier With Crystals UPC: 841224084700 Category: Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Silver Product Name: Six Light Chandleier With Crystals UPC: 841224084700 Category: Crystal

Suppliers

Company
Product
Description
Supplier Links
4066BS-541-CR Mid. Chandeliers-Drum Shades - 340412 - Capital Lighting, Inc.
Columbus, OH, USA
4066BS-541-CR Mid. Chandeliers-Drum Shades
340412
4066BS-541-CR Mid. Chandeliers-Drum Shades 340412
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Silver Product Name: Six Light Chandleier With Crystals UPC: 841224084700 Category: Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 29.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Silver
Product Name: Six Light Chandleier With Crystals
UPC: 841224084700
Category: Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340412
Product Name 4066BS-541-CR Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details