Capital Lighting, Inc. 4060BS-541-CR Mid. Chandeliers-Drum Shades 340411

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Brushed Silver Product Name: Ten Light Chandelier With Crystals UPC: 841224084687 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Brushed Silver Product Name: Ten Light Chandelier With Crystals UPC: 841224084687 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
4060BS-541-CR Mid. Chandeliers-Drum Shades - 340411 - Capital Lighting, Inc.
Columbus, OH, USA
4060BS-541-CR Mid. Chandeliers-Drum Shades
340411
4060BS-541-CR Mid. Chandeliers-Drum Shades 340411
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Brushed Silver Product Name: Ten Light Chandelier With Crystals UPC: 841224084687 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.50
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Brushed Silver
Product Name: Ten Light Chandelier With Crystals
UPC: 841224084687
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340411
Product Name 4060BS-541-CR Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details