Capital Lighting, Inc. 4088SG-535 Mid. Chandeliers-Drum Shades 340406

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Eight Light Chandelier UPC: 841224084762 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Eight Light Chandelier UPC: 841224084762 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4088SG-535 Mid. Chandeliers-Drum Shades - 340406 - Capital Lighting, Inc.
Columbus, OH, USA
4088SG-535 Mid. Chandeliers-Drum Shades
340406
4088SG-535 Mid. Chandeliers-Drum Shades 340406
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Eight Light Chandelier UPC: 841224084762 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver And Gold Leaf
Product Name: Eight Light Chandelier
UPC: 841224084762
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340406
Product Name 4088SG-535 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details