Capital Lighting, Inc. 4087SG-535 Island/Pool Table-Drum Shades 340404

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Extension: 24.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Six Light Chandelier UPC: 841224084755 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Extension: 24.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Six Light Chandelier UPC: 841224084755 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
4087SG-535 Island/Pool Table-Drum Shades - 340404 - Capital Lighting, Inc.
Columbus, OH, USA
4087SG-535 Island/Pool Table-Drum Shades
340404
4087SG-535 Island/Pool Table-Drum Shades 340404
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Extension: 24.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Six Light Chandelier UPC: 841224084755 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Extension: 24.5
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver And Gold Leaf
Product Name: Six Light Chandelier
UPC: 841224084755
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340404
Product Name 4087SG-535 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details