Capital Lighting, Inc. 4340BN-103 Mini Pendants-Drum Shades 340402

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 841224084786 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 841224084786 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4340BN-103 Mini Pendants-Drum Shades - 340402 - Capital Lighting, Inc.
Columbus, OH, USA
4340BN-103 Mini Pendants-Drum Shades
340402
4340BN-103 Mini Pendants-Drum Shades 340402
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 841224084786 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 45.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 841224084786
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340402
Product Name 4340BN-103 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details