Capital Lighting, Inc. 9411BB Semi-Flush Mts.-Bowl Style 340385

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224085547 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224085547 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9411BB Semi-Flush Mts.-Bowl Style - 340385 - Capital Lighting, Inc.
Columbus, OH, USA
9411BB Semi-Flush Mts.-Bowl Style
340385
9411BB Semi-Flush Mts.-Bowl Style 340385
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224085547 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Semi-Flush Fixture
UPC: 841224085547
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340385
Product Name 9411BB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details