Capital Lighting, Inc. 9193CB Foyer/Hall Lanterns-Open Frame 340383

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chesterfield Product Name: Eight Light Foyer Fixture UPC: 841224085509 Category: Foyer Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chesterfield Product Name: Eight Light Foyer Fixture UPC: 841224085509 Category: Foyer Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
9193CB Foyer/Hall Lanterns-Open Frame - 340383 - Capital Lighting, Inc.
Columbus, OH, USA
9193CB Foyer/Hall Lanterns-Open Frame
340383
9193CB Foyer/Hall Lanterns-Open Frame 340383
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chesterfield Product Name: Eight Light Foyer Fixture UPC: 841224085509 Category: Foyer Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 44.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Chesterfield
Product Name: Eight Light Foyer Fixture
UPC: 841224085509
Category: Foyer
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340383
Product Name 9193CB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details