Capital Lighting, Inc. 9181RT Foyer/Hall Lanterns-Open Frame 340358

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224085455 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224085455 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9181RT Foyer/Hall Lanterns-Open Frame - 340358 - Capital Lighting, Inc.
Columbus, OH, USA
9181RT Foyer/Hall Lanterns-Open Frame
340358
9181RT Foyer/Hall Lanterns-Open Frame 340358
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224085455 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic
Product Name: Three Light Foyer Fixture
UPC: 841224085455
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340358
Product Name 9181RT Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details