Capital Lighting, Inc. 8494BB-103 Bathroom Fixtures-Four Lights 340357

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Burnished Bronze Product Name: Four Light Vanity UPC: 841224085370 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Burnished Bronze Product Name: Four Light Vanity UPC: 841224085370 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8494BB-103 Bathroom Fixtures-Four Lights - 340357 - Capital Lighting, Inc.
Columbus, OH, USA
8494BB-103 Bathroom Fixtures-Four Lights
340357
8494BB-103 Bathroom Fixtures-Four Lights 340357
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Burnished Bronze Product Name: Four Light Vanity UPC: 841224085370 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Burnished Bronze
Product Name: Four Light Vanity
UPC: 841224085370
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340357
Product Name 8494BB-103 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details