Capital Lighting, Inc. 9173WG Semi-Flush Mts.-Bowl Style 340355

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Semi-Flush Fixture UPC: 841224085448 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Semi-Flush Fixture UPC: 841224085448 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9173WG Semi-Flush Mts.-Bowl Style - 340355 - Capital Lighting, Inc.
Columbus, OH, USA
9173WG Semi-Flush Mts.-Bowl Style
340355
9173WG Semi-Flush Mts.-Bowl Style 340355
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Semi-Flush Fixture UPC: 841224085448 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Winter Gold
Product Name: Three Light Semi-Flush Fixture
UPC: 841224085448
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340355
Product Name 9173WG Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details