Capital Lighting, Inc. 9161SG Foyer/Hall Lanterns-Open Frame 340353

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Four Light Foyer Fixture UPC: 841224085400 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Four Light Foyer Fixture UPC: 841224085400 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9161SG Foyer/Hall Lanterns-Open Frame - 340353 - Capital Lighting, Inc.
Columbus, OH, USA
9161SG Foyer/Hall Lanterns-Open Frame
340353
9161SG Foyer/Hall Lanterns-Open Frame 340353
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Four Light Foyer Fixture UPC: 841224085400 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver And Gold Leaf
Product Name: Four Light Foyer Fixture
UPC: 841224085400
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340353
Product Name 9161SG Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details