Capital Lighting, Inc. 9172WG Mini Pendants-Chain 340352

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Winter Gold Product Name: Two Light Pendant UPC: 841224085431 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Winter Gold Product Name: Two Light Pendant UPC: 841224085431 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9172WG Mini Pendants-Chain - 340352 - Capital Lighting, Inc.
Columbus, OH, USA
9172WG Mini Pendants-Chain
340352
9172WG Mini Pendants-Chain 340352
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Winter Gold Product Name: Two Light Pendant UPC: 841224085431 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Winter Gold
Product Name: Two Light Pendant
UPC: 841224085431
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340352
Product Name 9172WG Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details