Capital Lighting, Inc. 9162SG Foyer/Hall Lanterns-Open Frame 340351

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 26.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Four Light Foyer Fixture UPC: 841224085417 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 26.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Four Light Foyer Fixture UPC: 841224085417 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9162SG Foyer/Hall Lanterns-Open Frame - 340351 - Capital Lighting, Inc.
Columbus, OH, USA
9162SG Foyer/Hall Lanterns-Open Frame
340351
9162SG Foyer/Hall Lanterns-Open Frame 340351
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 26.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Four Light Foyer Fixture UPC: 841224085417 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 26.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver And Gold Leaf
Product Name: Four Light Foyer Fixture
UPC: 841224085417
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340351
Product Name 9162SG Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details